NEN-ISO 21207

Corrosion tests in artificial atmospheres - Accelerated corrosion tests involving alternate exposure to corrosion-promoting gases, neutral salt-spray and drying

inactive
Organization: NEN
Publication Date: 1 June 2004
Status: inactive
Page Count: 22
ICS Code (Corrosion of metals): 77.060
scope:

This International Standard defines two accelerated corrosion test methods to be used in assessing the corrosion resistance of products with metals in environments where there is a significant influence of chloride ions, mainly as sodium chloride from a marine source or by winter road de-icing salt, and of corrosionpromoting gases from industrial or traffic air pollution. This International Standard specifies both the test apparatus and test procedures to be used in executing the accelerated corrosion tests. The methods are especially suitable for assessing the corrosion resistance of sensitive products with metals, e.g. electronic components, used in traffic and industrial environments.

Document History

December 1, 2015
Corrosion tests in artificial atmospheres - Accelerated corrosion tests involving alternate exposure to corrosion-promoting gases, neutral salt-spray and drying
NEN-ISO 21207 defines two accelerated corrosion test methods to be used in assessing the corrosion resistance of products with metals in environments where there is a significant influence of...
March 1, 2008
Corrosion tests in artificial atmospheres - Accelerated corrosion tests involving alternate exposure to corrosion-promoting gases, neutral salt-spray and drying
A description is not available for this item.
NEN-ISO 21207
June 1, 2004
Corrosion tests in artificial atmospheres - Accelerated corrosion tests involving alternate exposure to corrosion-promoting gases, neutral salt-spray and drying
This International Standard defines two accelerated corrosion test methods to be used in assessing the corrosion resistance of products with metals in environments where there is a significant...
Advertisement