NEN-EN-ISO 12153

Welding consumables - Tubular cored electrodes for gas shielded and non-gas shielded metal arc welding of nickel and nickel alloys - Classification

inactive
Organization: NEN
Publication Date: 1 May 2012
Status: inactive
Page Count: 22
ICS Code (Welding consumables): 25.160.20
scope:

This International Standard specifies requirements for the classification of tubular cored electrodes for metal arc welding with or without a gas shield of nickel and nickel alloys. It includes those compositions in which the nickel content exceeds that of any other element.

Document History

December 1, 2022
Welding consumables - Tubular-cored electrodes for gas-shielded and non-gas-shielded metal arc welding of nickel and nickel alloys - Classification
This document specifies requirements for the classification of tubular-cored electrodes for metal arc welding with or without a gas shield of nickel and nickel alloys. It includes those compositions...
NEN-EN-ISO 12153
May 1, 2012
Welding consumables - Tubular cored electrodes for gas shielded and non-gas shielded metal arc welding of nickel and nickel alloys - Classification
This International Standard specifies requirements for the classification of tubular cored electrodes for metal arc welding with or without a gas shield of nickel and nickel alloys. It includes those...

References

Advertisement