NEN-EN-ISO 14688-1+A1+C11

Geotechnical investigation and testing - Identification and classification of soil - Part 1: Identification and description

inactive
Organization: NEN
Publication Date: 1 February 2016
Status: inactive
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This part of ISO 14688, together with ISO 14688-2, establishes the basic principles for the identification and classification of soils on the basis of those material and mass characteristics most commonly used for soils for engineering purposes. The relevant characteristics may vary and therefore, for particular projects or materials, more detailed subdivisions of the descriptive and classification terms may be appropriate. The general identification and description of soils is based on a flexible system for immediate (field) use by experienced persons, covering both material and mass characteristics by visual and manual techniques. Details are given of the individual characteristics for identifying soils and the descriptive terms in regular use, including those related to the results of tests from the field. This part of ISO 14688 is applicable to natural soils in situ, similar man-made materials in situ and soils redeposited by man. The identification and description of rocks is covered by ISO 14689. The identification and classification of soil for pedological purposes, as well as in the framework of measurements for soil protection and for remediation of contaminated areas, is covered by ISO 11259.

Document History

July 1, 2020
Geotechnical investigation and testing - Identification and classification of soil - Part 1: Identification and description
A description is not available for this item.
April 1, 2020
Geotechnical investigation and testing - Identification and classification of soil - Part 1: Identification and description
A description is not available for this item.
March 1, 2019
Geotechnical investigation and testing - Identification and classification of soil - Part 1: Identification and description (incl. Dutch Annex:2019)
A description is not available for this item.
February 1, 2016
Geotechnical investigation and testing - Identification and classification of soil - Part 1: Identification and description
A description is not available for this item.
NEN-EN-ISO 14688-1+A1+C11
February 1, 2016
Geotechnical investigation and testing - Identification and classification of soil - Part 1: Identification and description
This part of ISO 14688, together with ISO 14688-2, establishes the basic principles for the identification and classification of soils on the basis of those material and mass characteristics most...
October 1, 2013
Geotechnical investigation and testing - Identification and classification of soil - Part 1: Identification and description
This part of ISO 14688, together with ISO 14688-2, establishes the basic principles for the identification and classification of soils on the basis of those material and mass characteristics most...
October 1, 2013
Geotechnical investigation and testing - Identification and classification of soil - Part 1: Identification and description
This part of ISO 14688, together with ISO 14688-2, establishes the basic principles for the identification and classification of soils on the basis of those material and mass characteristics most...
Advertisement