NEN-EN-IEC 62739-3

Test method for erosion of wave soldering equipment using molten lead-free solder alloy - Part 3: Selection guidance of erosion test methods

active, Most Current
Organization: NEN
Publication Date: 1 April 2017
Status: active
Page Count: 45
ICS Code (Electronic component assemblies): 31.190
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

IEC 62739-3 describes the selection methodology of an appropriate evaluating test method for the erosion of the metal materials without or with surface processing intended to be used for lead-free wave soldering equipment as a solder bath and other components which are in contact with the molten solder.

Document History

NEN-EN-IEC 62739-3
April 1, 2017
Test method for erosion of wave soldering equipment using molten lead-free solder alloy - Part 3: Selection guidance of erosion test methods
IEC 62739-3 describes the selection methodology of an appropriate evaluating test method for the erosion of the metal materials without or with surface processing intended to be used for lead-free...
Advertisement