NEN-ISO/IEC 14776-251
Information technology -Small computer system interface (SCSI) - Part 251: USB attached SCSI (UAS)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2014 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
NEN-ISO/IEC 14776-251 describes a SCSI transport protocol (see ISO/IEC 14776-414) for USB-2 and USB-3 with the following properties: a) mechanism to send commands associated with any SCSI standard to a USB device; b) complies with SCSI Architecture Model - 4 (e.g., autosense and command queuing); and c) other capabilities.
Document History
NEN-ISO/IEC 14776-251
April 1, 2014
Information technology -Small computer system interface (SCSI) - Part 251: USB attached SCSI (UAS)
NEN-ISO/IEC 14776-251 describes a SCSI transport protocol (see ISO/IEC 14776-414) for USB-2 and USB-3 with the following properties: a) mechanism to send commands associated with any SCSI standard to...