NEN-ISO/IEC 9594-6
Information technology - Open Systems Interconnection (ISO) - The Directory: Selected attribute types
| Organization: | NEN |
| Publication Date: | 1 October 2000 |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (Application layer): | 35.100.70 |
scope:
Defines a number a attribute types and matching rules which may be found useful across a range of applications of the Directory. Attribute types and matching rules fall into three categories, as described below. Some attributes types and matching rules are used by a wide variety of application or are understood and/or used by the Directory itself. Some attribute types and matching rules are internationally standardized, but are application-specific
Document History