NEN-ISO 8426
Hydraulic fluid power - Positive displacement pumps and motors - Determination of derived capacity
| Organization: | NEN |
| Publication Date: | 1 February 2008 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Pumps and motors): | 23.100.10 |
scope:
This International Standard specifies the methods of determining the derived capacity of hydraulic fluid power positive displacement pumps and motors under steady-state conditions and at defined, continuous shaft rotational frequencies. Units can be tested as a positive displacement pump, with mechanical energy applied to the shaft and hydraulic energy obtained at the outlet fluid connection, or as a motor, with hydraulic energy supplied to the inlet fluid connection and mechanical energy obtained at the shaft.
Document History