NEN-ISO/IEC 10164-17
Information technology - Open Systems Interconnection - Systems Management - Part 17: Change over function
| Organization: | NEN |
| Publication Date: | 1 November 1996 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Application layer): | 35.100.70 |
scope:
Defines a systems management function which may be used by an application in a centralized or decentralized management environment to interact for the purpose of systems management as defined by CCITT Rec. X.700;ISO/IEC 7498-4. This recommendation International Standard defines services for managing one to one back-up relationships and specifies a set of generic definitions. It is positioned in the application layer of ITU-T Rec. X.200;ISO/IEC 7498-1 and is defined according to the model provided by ITU-T Rec. X.207;ISO/IEC 9545. The role of systems management functions are described by CCITT Rec. X.701;ISO/IEC 10040.
Document History