NEN-EN-IEC 60335-2-68
Household and similar electrical appliances - Safety - Part 2-68: Particular requirements for spray extraction machines for commercial use
| Organization: | NEN |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 66 |
| ICS Code (Home economics in general): | 97.020 |
scope:
This International Standard deals with the safety of electrical portable, motor-operated spray extraction appliances and electrical attachments intended for industrial and commercial use, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. These appliances employ water-based cleaning agents and are used for cleaning fabrics, upholstery, carpets, floor coverings or hard surfaces
Document History