NEN-EN-ISO 19932-2

Equipment for crop protection - Knapsack sprayers - Part 2: Test methods

inactive
Organization: NEN
Publication Date: 1 January 2012
Status: inactive
Page Count: 36
ICS Code (Plant care equipment): 65.060.40
scope:

This part of ISO 19932 specifies test methods for the verification of requirements of ISO 19932-1 for knapsack sprayers carried on the back or shoulder of the operator for use with plant protection products. It is applicable to lever-operated knapsack sprayers, knapsack compression sprayers and knapsack sprayers driven by an engine or electric motor using hydraulic pressure atomization of the spray liquid, with a nominal volume of more than 3 l for their intended use primarily in agriculture and horticulture. It does not apply to knapsack mistblowers covered by ISO 28139.

Document History

June 1, 2013
Equipment for crop protection - Knapsack sprayers - Part 2: Test methods
This part of ISO 19932 specifies test methods for the verification of requirements of ISO 19932-1 for knapsack sprayers carried on the back or shoulder of the operator for use with plant protection...
NEN-EN-ISO 19932-2
January 1, 2012
Equipment for crop protection - Knapsack sprayers - Part 2: Test methods
This part of ISO 19932 specifies test methods for the verification of requirements of ISO 19932-1 for knapsack sprayers carried on the back or shoulder of the operator for use with plant protection...

References

Advertisement