NEN-ISO/IEC 11889-2

Information technology - Trusted Platform Module Library - Part 2: Structures

active, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: active
Page Count: 181
ICS Code (IT Security): 35.030
scope:

NEN-ISO/IEC 11889-2 contains the definitions of the constants, flags, structure, and union definitions used to communicate with the TPM. Values defined in this part of ISO/IEC 11889 are used by the TPM commands defined in ISO/IEC 11899-3 and by the functions in ISO/IEC 11889-4.

Document History

NEN-ISO/IEC 11889-2
December 1, 2015
Information technology - Trusted Platform Module Library - Part 2: Structures
NEN-ISO/IEC 11889-2 contains the definitions of the constants, flags, structure, and union definitions used to communicate with the TPM. Values defined in this part of ISO/IEC 11889 are used by the...
June 1, 2009
Information technology - Trusted Platform Module - Part 2: Design principles
The Trusted Computing Group TPM main specification is an industry specification that enables trust in computing platforms in general. The main specification is broken into parts to make the role of...
Advertisement