NEN-EN-ISO 22868

Forestry machinery - Noise test code for portable hand-held machines with internal combustion engine - Engineering method (Grade 2 accuracy)

inactive
Organization: NEN
Publication Date: 1 November 2006
Status: inactive
Page Count: 38
ICS Code (Noise with respect to human beings): 13.140
ICS Code (Forestry equipment): 65.060.80
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This International Standard specifies a noise test code for determining, efficiently and under standardized conditions, the noise emission characteristics of portable, hand-held, internal combustion-engine-powered forest machines such as chain-saws, brush-cutters and grass-trimmers. Noise emission characteristics include the A-weighted emission sound pressure level at the operator position and the A-weighted sound power level. The code is applicable for manufacturers' product controls as well as type tests. It is intended that the results obtained will be able to be used to compare different machines or different models of the same type of machine. Although the noise emission values determined are obtained in an artificial operation, they are representative of noise emission in a real work situation. This corrected version of ISO 22868:2005 incorporates the following corrections: Page 7, A.2.3, Figure A.1, the dimension (700 10) mm has been altered for conformity with the text

Document History

April 1, 2021
Forestry and gardening machinery - Noise test code for portable hand-held machines with internal combustion engine - Engineering method (Grade 2 accuracy)
This document specifies a noise test code for determining, efficiently and under standardized conditions, the common noise emission characteristics of portable, hand-held, combustion engine powered...
March 1, 2011
Forestry and gardening machinery - Noise test code for portable hand-held machines with internal combustion engine - Engineering method (Grade 2 accuracy)
This International Standard specifies a noise test code for determining, efficiently and under standardized conditions, the noise emission characteristics of portable, hand-held,...
June 1, 2009
Forestry and garden machinery - Noise test code for portable hand-held machines with internal combustion engine - Engineering method (Grade 2 accuracy)
This International Standard specifies a noise test code for determining, efficiently and under standardized conditions, the noise emission characteristics of portable, hand-held,...
November 1, 2008
Forestry machinery - Noise test code for portable hand-held machines with internal combustion engine - Engineering method (Grade 2 accuracy)
This International Standard specifies a noise test code for determining, efficiently and under standardized conditions, the noise emission characteristics of portable, hand-held, internal...
NEN-EN-ISO 22868
November 1, 2006
Forestry machinery - Noise test code for portable hand-held machines with internal combustion engine - Engineering method (Grade 2 accuracy)
This International Standard specifies a noise test code for determining, efficiently and under standardized conditions, the noise emission characteristics of portable, hand-held, internal...
February 1, 2005
Forestry machinery - Noise test code for portable hand-held machines with internal combustion engine - Engineering method (Grade 2 accuracy)
This noise test code specifies the information necessary to carry out efficiently and under standardised conditions the determination of the noise emission characteristics of portable hand-held,...
June 1, 2003
Noise test code for portable hand-held forestry machines with internal combustion engine - Determination of A-weighted emission sound pressure levels at the operator's position, and the sound power level - Engineering method (Grade 2)
This noise test code specifies the information necessary to carry out efficiently and under standardised conditions the determination of the noise emission characteristics of portable hand-held,...

References

Advertisement