NEN-EN-ISO 15761

Steel gate, globe and check valves in sizes DN 100 and smaller, for the petroleum and natural gas industries

active, Most Current
Organization: NEN
Publication Date: 1 February 2003
Status: active
Page Count: 50
ICS Code (Processing equipment): 75.180.20
scope:

Specifies the requirements for a series of small size steel gate, globe, and check valves for petroleum refinery, natural gas plants and related applications.

Document History

NEN-EN-ISO 15761
February 1, 2003
Steel gate, globe and check valves in sizes DN 100 and smaller, for the petroleum and natural gas industries
Specifies the requirements for a series of small size steel gate, globe, and check valves for petroleum refinery, natural gas plants and related applications.
January 1, 2000
Steel gate, globe and check valves in sizes DN 100 and smaller for the petroleum and natural gas industries
Specifies the requirements for a series of small size steel gate, globe, and check valves for petroleum refinery, natural gas plants and related applications.
Advertisement