NEN-EN-IEC 62365
Digital audio - Digital input-output interfacing - Transmission of digital audio over asynchronous transfer mode (ATM) networks
| Organization: | NEN |
| Publication Date: | 1 August 2009 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
| ICS Code (Audio, video and audiovisual engineering): | 33.160 |
scope:
This International Standard specifies a means to carry multiple channels of audio in linear PCM or IEC 60958-4 format over an ATM layer service conforming to ITU-T Recommendation I.150. It includes a means to convey, between parties, information concerning the digital audio signal when setting up audio calls across the ATM network. It does not specify the physical interface to the network.
Document History