NEN-EN-ISO 8891
Dental casting alloys with noble metal content of at least 25 % but less than 75 %
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2000 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Dental materials): | 11.060.10 |
scope:
Gives the classification of, and specifies requirements and test methods for, dental casting alloys with a noble metal content of 25% (mass fraction) up to but not including 75% (mass fraction). It applies to casting alloys intended for the fabrication of dental restorations and appliances.
Document History
NEN-EN-ISO 8891
August 1, 2000
Dental casting alloys with noble metal content of at least 25 % but less than 75 %
Gives the classification of, and specifies requirements and test methods for, dental casting alloys with a noble metal content of 25% (mass fraction) up to but not including 75% (mass fraction). It...
April 1, 1995
Dentistry - Dental casting alloys with noble metal content of 25% up to but not including 75%
Gives the classification of, and specifies requirements and test methods for, dental casting alloys with a noble metal content of 25% up to but not including 75%. It applies to casting alloys...