NEN-ISO/IEC 23001-4

Information technology - MPEG systems technologies - Part 4: Codec configuration representation

inactive
Organization: NEN
Publication Date: 1 January 2010
Status: inactive
Page Count: 70
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

This part of ISO/IEC 23001 defines the methods and general principles capable of describing codec configurations in the so-called reconfigurable video-coding (RVC) framework. It primarily addresses reconfigurable video aspects and will only focus on the description of representation for video codec configurations within the RVC framework. Within the scope of RVC framework, two languages, namely FNL and RVC-BSDL, are specified normatively. FNL is a language that describes the FND, also known as "network of FUs". RVC-BSDL is a pertinent subset of BSDL defined in ISO/IEC 23001-5. This RVC-BSDL also includes possibilities for further extensions, which are necessary to provide complete description of video bitstreams.

Document History

September 1, 2017
Information technology - MPEG systems technologies - Part 4: Codec configuration representation
NEN-ISO/IEC 23001-4 defines the methods and general principles capable of describing codec configurations in the reconfigurable video coding (RVC) framework. It primarily addresses reconfigurable...
August 1, 2014
Information technology - MPEG systems technologies - Part 4: Codec configuration representation
NEN-ISO/IEC 23001-4 defines the methods and general principles capable of describing codec configurations in the so-called reconfigurable video coding (RVC) framework. It primarily addresses...
January 1, 2012
Information technology - MPEG systems technologies - Part 4: Codec configuration representation
This part of ISO/IEC 23001 defines the methods and general principles capable of describing codec configurations in the so-called reconfigurable video coding (RVC) framework. It primarily addresses...
NEN-ISO/IEC 23001-4
January 1, 2010
Information technology - MPEG systems technologies - Part 4: Codec configuration representation
This part of ISO/IEC 23001 defines the methods and general principles capable of describing codec configurations in the so-called reconfigurable video-coding (RVC) framework. It primarily addresses...
Advertisement