NEN-EN-ISO 11252
Lasers and laser-related equipment - Laser device - Minimum requirements for documentation
| Organization: | NEN |
| Publication Date: | 1 August 2010 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Optoelectronics. Laser equipment): | 31.260 |
scope:
This International Standard specifies the minimum documentation, marking and labelling for all laser products classified in accordance with IEC 60825-1 including laser diodes and all laser devices defined in ISO 11145. It is applicable to laser systems being integrated in a laser product in accordance with IEC 60825-1 and laser devices being integrated in a laser unit or processing machine in accordance with ISO 11553-1 and ISO 11553-2. This International Standard is not applicable to (ready-to-use) complete laser products, embedded laser products without external laser emission by means of protective enclosure or laser processing machines that incorporate a laser device. This International Standard is not applicable to incoherent lamps and other similar sources such as LEDs that are required to comply with IEC 62471. This International Standard specifies requirements for technical data sheets (see Clause 5) and information for the user (see Clause 6). The requirements in this International Standard augment but do not supersede any of the requirements in IEC 60825-1.
Document History