NEN-EN 50483-3
Test requirements for low voltage aerial bundled cable accessories - Part 3: Tension and suspension clamps for neutral messenger system
| Organization: | NEN |
| Publication Date: | 1 February 2009 |
| Status: | active |
| Page Count: | 45 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
EN 50483 series applies to overhead line fittings for tensioning, supporting and connecting aerial bundled cables (ABC) of rated voltage U0/U (Um): 0,6/1 (1,2) kV. This Part 3 applies to tensioning devices consisting of tension and suspension clamps, and
tension and suspension assemblies used for the installation of ABC with either insulated or bare neutral messenger. The tension and suspension clamps are designed to be installed on neutral conductors of ABC defined in HD 626. Tests described in this document are type tests.
Document History