NEN-EN-ISO 12020
Water quality - Determination of aluminium - Atomic absorption spectrometric methods
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2000 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Examination of water for chemical substances): | 13.060.50 |
scope:
Describes a flame atomic absorption spectrometric method and a graphite furnace atomic absorption spectrometric method for the determination of aluminium in water. The flame AAS method is applicable to mass concentrations from 5 mg/l to 100 mg/l and the graphite furnace AAS method is applicable to mass concentrations from 10 g/l to 100 g/l in water and waste water.
Document History
NEN-EN-ISO 12020
February 1, 2000
Water quality - Determination of aluminium - Atomic absorption spectrometric methods
Describes a flame atomic absorption spectrometric method and a graphite furnace atomic absorption spectrometric method for the determination of aluminium in water. The flame AAS method is applicable...