NEN-EN-ISO 6251
Liquefied petroleum gases - Corrosiveness to copper - Copper strip test
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1998 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Gaseous fuels): | 75.160.30 |
scope:
Gives a method for the detection. A polished copper strip is immersed to 1 h at a temperature of 40 degrees centigrade in 100 ml of water-saturated sample contained in a cylinder a suitable working pressure. At the end of this period, the copper strip is removed and rated as one of four classifications of the table by comparison with a copper corrosion standard plaque.
Document History
NEN-EN-ISO 6251
August 1, 1998
Liquefied petroleum gases - Corrosiveness to copper - Copper strip test
Gives a method for the detection. A polished copper strip is immersed to 1 h at a temperature of 40 degrees centigrade in 100 ml of water-saturated sample contained in a cylinder a suitable working...
February 1, 1995
LPG - Corrosiveness to copper - Copper strip test
Give a method for the detection. A polished copper strip is immersed to 1 h at a temperature of 40 degrees centigrade in 100 ml of water-saturated sample contained in a cylinder a suitable working...