NEN-ISO 24631-1
Radiofrequency identification of animals - Part 1: Evaluation of conformance of RFID transponders with ISO 11784 and ISO 11785 (including granting and use of a manufacturer code)
| Organization: | NEN |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Other standards related to farm buildings and installations): | 65.040.99 |
scope:
NEN-ISO 24631-1 provides the means of evaluating the conformance with ISO 11784 and ISO 11785 of radiofrequency identification (RFID) transponders used in the individual identification of animals. It sets forth the conditions for the granting and use of the manufacturer code related to a transponder and the associated rights and obligations of the parties involved in the issuance of the code. The test procedures specified in this document are recognized by the Federation of European Companion Animals Veterinary Association (FECAVA) and World Small Animal Veterinarian Association (WSAVA) and, as such, can be applied also to companion animals.
Document History