NEN-EN-IEC 61280-2-4

Fibre optic communication subsystem basic test procedures - Part 2-4: Test procedures for digital systems - Bit-rate tolerance measurement

active, Most Current
Organization: NEN
Publication Date: 1 September 1998
Status: active
Page Count: 30
ICS Code (Fibre optic systems in general): 33.180.01
scope:

The object of this procedure is to measure the bit-rate tolerance of the fibre optic digtal subsystem under specified conditions. Bit-rate tolerance is defined by the clock frequency range of the fibre optic digital subsystem which meets the specified bit error rate.

Document History

NEN-EN-IEC 61280-2-4
September 1, 1998
Fibre optic communication subsystem basic test procedures - Part 2-4: Test procedures for digital systems - Bit-rate tolerance measurement
The object of this procedure is to measure the bit-rate tolerance of the fibre optic digtal subsystem under specified conditions. Bit-rate tolerance is defined by the clock frequency range of the...
Advertisement