NEN-EN 410

Glass in building - Determination of luminous and solar characteristics of glazing

inactive
Organization: NEN
Publication Date: 1 August 1998
Status: inactive
Page Count: 40
ICS Code (Glass in building): 81.040.20
scope:

Specifies methods of determining the luminous and solar characteristics of glazing in buildings. These characteristics can serve as a basis for lighting, heating and cooling calculations of eooms and permit comparison between different types of glazing. This standard applies both to conventional glazing and the absorbing or reflecting solarcontrol glazing, used as vertical or horizontal glazed apertures. The appropriate formulae for single, double and triple glazing are given. This standard is accordingly applicable to all transparent materials except those which show significant transmission in the wavelength region (5 to 50) µm of ambient temterature radiation, such as certain plastic materials. Materials with light-scattering properties for incident radiation are dealt with as conventional transparent materials subject to certain conditions.

Document History

February 1, 2011
Glass in building - Determination of luminous and solar characteristics of glazing
This European Standard specifies methods of determining the luminous and solar characteristics of glazing in buildings. These characteristic can serve as a basis for lighting, heating and cooling...
July 1, 2010
Glass in building - Determination of luminous and solar characteristics of glazing
This European Standard specifies methods of determining the luminous and solar characteristics of glazing in buildings. These characteristic can serve as a basis for lighting, heating and cooling...
NEN-EN 410
August 1, 1998
Glass in building - Determination of luminous and solar characteristics of glazing
Specifies methods of determining the luminous and solar characteristics of glazing in buildings. These characteristics can serve as a basis for lighting, heating and cooling calculations of eooms and...
January 1, 1991
Glass in building - Determination of light transmittance, solar direct transmittance, total solar energy transmittance, ultraviolet transmittance and related glazing characteristics
Specifies methods of determining the luminous and solar characteristics of glazing in buildings. These characteristics can serve as a basis for lighting, heating and cooling calculations of eooms and...
Advertisement