NEN-EN-IEC 61800-5-1

Adjustable speed electrical power drive systems - Part 5-1: Safety requirements - Electrical,thermal and energy

inactive
Organization: NEN
Publication Date: 1 July 2003
Status: inactive
Page Count: 194
ICS Code (Switchgear and controlgear): 29.130
scope:

Specifies requirements for adjustable speed power drive systems, or their elements, with respect to electrical, thermal and energy safety considerations. It does not cover the driven equipment except for interface requirements. It applies to adjustable speed electric drive systems which include the power conversion, drive control, and motor or motors. It applies to d.c. drive systems with converter input or output voltages up to 35 kV, 50 Hz or 60 Hz.

Document History

October 1, 2023
Adjustable speed electrical power drive systems - Part 5-1: Safety requirements - Electrical, thermal and energy
This part of IEC 61800 specifies requirements for adjustable speed electrical power drive systems (PDS) or their elements, with respect to electrical, thermal, fire, mechanical, energy and other...
February 1, 2021
Adjustable speed electrical power drive systems - Part 5-1: Safety requirements - Electrical, thermal and energy
A description is not available for this item.
Adjustable speed electrical power drive systems - Part 5-1: Safety requirements - Electrical, thermal and energy
A description is not available for this item.
October 1, 2007
Adjustable speed electric power drive systems - Part 5-1: Safety requirements - Electrical, thermal and energy
This part of IEC 61800 specifies requirements for adjustable speed power drive systems, or their elements, with respect to electrical, thermal and energy safety considerations. It does not cover the...
NEN-EN-IEC 61800-5-1
July 1, 2003
Adjustable speed electrical power drive systems - Part 5-1: Safety requirements - Electrical,thermal and energy
Specifies requirements for adjustable speed power drive systems, or their elements, with respect to electrical, thermal and energy safety considerations. It does not cover the driven equipment except...
Advertisement