NEN-ISO/IEC 29341-7-11

Information technology - UPnP Device Architecture - Part 7-11: Lighting Device Control Protocol - Switch Power Service

active, Most Current
Organization: NEN
Publication Date: 1 June 2015
Status: active
Page Count: 21
ICS Code (Interface and interconnection equipment): 35.200
scope:

This service definition is compliant with the UPnP Device Architecture version 1.0 and Version 1.01 of the UPnP Standard Service Template. This service-type enables the following functions: - basic power switching for embedding devices. This service template does not address: - It is assumed that implementations of this service will not disable themselves as a side effect of driving their output load to a disabled state.

Document History

NEN-ISO/IEC 29341-7-11
June 1, 2015
Information technology - UPnP Device Architecture - Part 7-11: Lighting Device Control Protocol - Switch Power Service
This service definition is compliant with the UPnP Device Architecture version 1.0 and Version 1.01 of the UPnP Standard Service Template. This service-type enables the following functions: - basic...
February 1, 2009
Information technology – UPnP Device Architecture – Part 7-11: Lighting Device Control Protocol – Switch Power Service
This service definition is compliant with the UPnP Device Architecture version 1.0 and Version 1.01 of the UPnP Standard Service Template. This service-type enables the following functions: • basic...
Advertisement