NEN-EN-ISO 7393-3

Water quality - Determination of free chlorine and total chlorine - Part 3: Iodometric titration method for the determination of total chlorine

active, Most Current
Organization: NEN
Publication Date: 1 February 2000
Status: active
Page Count: 18
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

Specifies a procedure for water. It is applicable for the measurement of concentrations, in terms of chlorine, from 0,01 to 0,21 mmol/l. The interfering substances are given. In Annex B a procedure for direct titration is specified. It is usually applied to chlorine concentrations above 7 mol/l in treated drinking water.

Document History

NEN-EN-ISO 7393-3
February 1, 2000
Water quality - Determination of free chlorine and total chlorine - Part 3: Iodometric titration method for the determination of total chlorine
Specifies a procedure for water. It is applicable for the measurement of concentrations, in terms of chlorine, from 0,01 to 0,21 mmol/l. The interfering substances are given. In Annex B a procedure...
Advertisement