NEN-EN 771-3

Specification for masonry units - Part 3: Aggregate concrete masonry units (dense and light-weight aggregates)

inactive
Organization: NEN
Publication Date: 1 October 1999
Status: inactive
Page Count: 22
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European Standard specifies the characteristics and performance requirements of aggregate concrete masonry units made from dense and lightweight aggregates or a combination of both for which the main intended uses are common, facing or exposed masonry in load bearing or non load bearing building and civil engineering applications. The units are suitable for all forms of walling, including single leaf, external leaf to chimneys, cavity wall, partitions, retaining, and basement. They can provide fire protection, thermal insulation, sound insulation and sound absorption. This European Standard includes concrete masonry units of an overall non rectangular parallelepiped shape, especially shaped and accessory units. It defines the performance related to e.g. strength, density, dimensional accuracy, and provides for the evaluation of conformity of the product to this European Standard. The marking requirements for products covered by this European Standard is also included.

Document History

September 1, 2015
Specification for masonry units - Part 3: Aggregate concrete masonry units (Dense and lightweight aggregates)
NEN-EN 771-3:2011+A1 specifies the characteristics and performance requirements of aggregate concrete masonry units made from dense and lightweight aggregates or a combination of both for which the...
August 1, 2014
Specification for masonry units - Part 3: Aggregate concrete masonry units (Dense and lightweight aggregates)
A description is not available for this item.
May 1, 2011
Specification for masonry units - Part 3: Aggregate concrete masonry units (Dense and lightweight aggregates)
This European Standard specifies the characteristics and performance requirements of aggregate concrete masonry units made from dense and lightweight aggregates or a combination of both for which the...
July 1, 2005
Specification for masonry units - Part 3: Aggregate concrete masonry units (Dense and light-weight aggregates)
A description is not available for this item.
September 1, 2003
Specification for masonry units - Part 3: Aggregate concrete masonry units (Dense and light-weight aggregates)
This European Standard specifies the characteristics and performance requirements of aggregate concrete masonry units made from dense and lightweight aggregates or a combination of both for which the...
June 1, 2000
Specification for masonry units - Part 3: Aggregate concrete masonry units (dense and light-weight aggregates)
This European Standard specifies the characteristics and performance requirements of aggregate concrete masonry units made from dense and lightweight aggregates or a combination of both for which the...
NEN-EN 771-3
October 1, 1999
Specification for masonry units - Part 3: Aggregate concrete masonry units (dense and light-weight aggregates)
This European Standard specifies the characteristics and performance requirements of aggregate concrete masonry units made from dense and lightweight aggregates or a combination of both for which the...
July 1, 1992
Specification for masonry units - Part 3: Aggregate concrete masonry units (Dense and light weight aggregate)
This European Standard specifies the characteristics and performance requirements of aggregate concrete masonry units made from dense and lightweight aggregates or a combination of both for which the...
Advertisement