NEN-ISO 21072-1
Ships and marine technology - Marine environment protection: performance testing of oil skimmers - Part 1: Moving water conditions
| Organization: | NEN |
| Publication Date: | 1 March 2009 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Other standards related to shipbuilding and marine structures): | 47.020.99 |
| ICS Code (Other standards related to environmental protection): | 13.020.99 |
scope:
This part of ISO 21072 provides a methodology for establishing quantitative performance data for oil skimmers under moving water conditions, so that the end user can objectively judge, compare and evaluate the design and performance of different skimmer units. The methodology applies to testing in a basin and requires control of oil properties and oil slick characteristics. The method is applicable to all types of skimmers, provided that the equipment dimensions are within the physical limitations of the test basin. The test procedure provides full-scale test results for the unit tested, under controlled conditions, and for one or more classes of oil.
Document History