NEN-ISO 22401

Equipment for crop protection - Method for measurement of potential spray drift from horizontal boom sprayers by the use of a test bench

active, Most Current
Organization: NEN
Publication Date: 1 November 2015
Status: active
Page Count: 23
ICS Code (Plant care equipment): 65.060.40
scope:

NEN-ISO 22401 provides a test method to measure spray sedimentation from horizontal boom sprayers using a test bench. The sedimentation measure gives a value for potential spray drift. These measurements can be used to compare different sprayer setups on the same sprayer. This International Standard is applicable to mounted, trailed and self-propelled horizontal boom sprayers used in arable crops; and horizontal boom sprayers used for weed control in orchards/vineyards and spray application on horticultural crops. This International Standard is intended for booms using a uniform set of spray generators. If intended for spray drift classification of the sprayer, the comparison is limited to nozzle type, spray pressure and boom height.

Document History

NEN-ISO 22401
November 1, 2015
Equipment for crop protection - Method for measurement of potential spray drift from horizontal boom sprayers by the use of a test bench
NEN-ISO 22401 provides a test method to measure spray sedimentation from horizontal boom sprayers using a test bench. The sedimentation measure gives a value for potential spray drift. These...
Advertisement