NEN - NPR-IEC/TS 62492-1

Industrial process control devices - Radiation thermometers - Part 1: Technical data for radiation thermometers

active, Most Current
Organization: NEN
Publication Date: 1 June 2008
Status: active
Page Count: 29
ICS Code (Temperature-measuring instruments): 17.200.20
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This Technical Specification applies to radiation thermometry. It defines the technical data, i.e. metrological data to be given in data sheets and operating instructions for radiation thermometers with one wavelength range and one measurement field, to ensure that the data and terminology are used consistently. Technical data for radiation thermometers are frequently given using terms whose meaning is not clear and therefore open to misinterpretation. Moreover, the data are given for measuring conditions which are not standardised. Often, influence parameters and mutual interdependencies of technical data are not given. As a result, the user cannot easily compare the technical design and performance data of radiation thermometers and tests for compliance with the manufacturer's specifications are difficult to carry out. The purpose of this Technical Specification is to facilitate comparability and testability. Therefore, unambiguous definitions are stipulated for stating technical data under standardised measuring conditions.

Document History

NPR-IEC/TS 62492-1
June 1, 2008
Industrial process control devices - Radiation thermometers - Part 1: Technical data for radiation thermometers
This Technical Specification applies to radiation thermometry. It defines the technical data, i.e. metrological data to be given in data sheets and operating instructions for radiation thermometers...
Advertisement