NEN-ISO 21299

Powered ride-on turf care equipment - Roll-over protective structures (ROPS) - Test procedures and acceptance criteria

active, Most Current
Organization: NEN
Publication Date: 1 May 2009
Status: active
Page Count: 33
ICS Code (Horticultural equipment): 65.060.70
scope:

This International Standard defines test procedures and acceptance criteria for the roll-over protective structures (ROPS) of powered ride-on turf care machinery with a mass of 3 000 kg or less. It is not applicable to stand-on or sulky type machines, nor to self-propelled machinery and tractors used in agriculture, forestry or construction applications.

Document History

NEN-ISO 21299
May 1, 2009
Powered ride-on turf care equipment - Roll-over protective structures (ROPS) - Test procedures and acceptance criteria
This International Standard defines test procedures and acceptance criteria for the roll-over protective structures (ROPS) of powered ride-on turf care machinery with a mass of 3 000 kg or less. It...
Advertisement