NEN-ISO 7183
Compressed-air dryers - Specifications and testing
| Organization: | NEN |
| Publication Date: | 1 January 2008 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Compressors and pneumatic machines): | 23.140 |
scope:
This International Standard specifies the performance data that are necessary to state and applicable test methods for different types of compressed air dryers. It is applicable to compressed air dryers working with an effective (gauge) pressure of more than 50 kPa (0,5 bar), but less than or equal to 1 600 kPa (16 bar) and include the following: - adsorption dryers; - membrane dryers; - refrigeration dryers (including drying by cooling); - or a combination of these. This International Standard identifies test methods for measuring dryer parameters that include the following: - pressure dew point; - flow rate; - pressure drop; - compressed-air loss; - power consumption; - noise emission. This International Standard also provides partial-load tests for determining the performance of energy saving devices or measures. The mounting, operating and loading conditions of dryers for the measurement of noise are given in Annex C. This International Standard is not applicable to the following types of dryers or drying processes: - absorption dryers; - drying by over-compression; - integral dryers.
Document History