NEN-EN 50366

Household and similar electrical appliances - Electromagnetic fields - Methods for evaluation and measurement

inactive
Organization: NEN
Publication Date: 1 July 2003
Status: inactive
Page Count: 34
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

Defines a measuring method for determining the electric field strength and magnetic flux density from 0 Hz to 300 GHz in the space around household and similar electrical appliances - including the conditions during testing as well as measuring distances and positions.

Document History

June 1, 2006
Household and similar electrical appliances - Electromagnetic fields - Methods for evaluation and measurement
A description is not available for this item.
NEN-EN 50366
July 1, 2003
Household and similar electrical appliances - Electromagnetic fields - Methods for evaluation and measurement
Defines a measuring method for determining the electric field strength and magnetic flux density from 0 Hz to 300 GHz in the space around household and similar electrical appliances - including the...
December 1, 2000
Measuring method for determining the magnetic flux density in the space around household and similar appliances with particular regard to human exposure
Defines a measuring method for determining the electric field strength and magnetic flux density from 0 Hz to 300 GHz in the space around household and similar electrical appliances - including the...
Advertisement