NEN-EN-IEC 60626-1

Combined flexible materials for electrical insulation - Part 1: Definitions and general requirements

inactive
Organization: NEN
Publication Date: 1 July 2012
Status: inactive
Page Count: 20
ICS Code (Insulating materials in general): 29.035.01
scope:

This part of IEC 60626 contains the definitions related to and the general requirements to be fulfilled by combined flexible materials for electrical insulation. This standard does not include mica paper, as primary component, covered by IEC 60371, but mica paper may be used as complementary material. Materials which conform to this specification meet established levels of performance. However, the selection of material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Document History

September 1, 2023
Combined flexible materials for electrical insulation - Part 1: Definitions and general requirements
This part of IEC 60626 contains the definitions related to and the general requirements to be fulfilled by combined flexible materials for electrical insulation. This document does not include mica...
NEN-EN-IEC 60626-1
July 1, 2012
Combined flexible materials for electrical insulation - Part 1: Definitions and general requirements
This part of IEC 60626 contains the definitions related to and the general requirements to be fulfilled by combined flexible materials for electrical insulation. This standard does not include mica...

References

Advertisement