NEN-EN 962

Transportable gas cylinders - Valve protection caps and valve guards for industrial and medical gas cylinders - Design, construction and tests

inactive
Organization: NEN
Publication Date: 1 August 1996
Status: inactive
Page Count: 17
ICS Code (Other valves): 23.060.99
ICS Code (Gas cylinders): 23.020.35
scope:

It defines tests for checking the mechanical strength and physical properties of the valve protection cap or valve guard. This standard applies to valve protection devices to be fitted to gas cylinders intended for liquefied, dissolved or compressed gases. This standard excludes protection devices for cylinders with a water capacity of less than 5 litres, cylinders for liquefied petroleum gases (LPG), and cylinders whereby the protection devices is fixed by means of lugs welded or brazed to the cylinder, or is welded or brazed direct to the cylinder.

Document History

September 1, 2000
Transportable gas cylinders - Valve protection caps and valve guards for industrial and medical gas cylinders - Design, construction and tests
A description is not available for this item.
February 1, 2000
Transportable gas cylinders - Valve protection caps and valve guards for industrial and medical gas cylinders - Design, construction and tests
A description is not available for this item.
October 1, 1999
Transportable gas cylinders - Valve protection caps and valve guards for industrial and medical gas cylinders - Design, construction and tests
A description is not available for this item.
NEN-EN 962
August 1, 1996
Transportable gas cylinders - Valve protection caps and valve guards for industrial and medical gas cylinders - Design, construction and tests
It defines tests for checking the mechanical strength and physical properties of the valve protection cap or valve guard. This standard applies to valve protection devices to be fitted to gas...
January 1, 1993
Gas cylinders - Valve protection caps and valve guards for industrial and medical gas cylinders - Design, construction and tests
It defines tests for checking the mechanical strength and physical properties of the valve protection cap or valve guard. This standard applies to valve protection devices to be fitted to gas...

References

Advertisement