NEN-ISO/IEC 14143-6
Information technology - Software measurement - Functional size measurement - Part 6: Guide for use of ISO/IEC 14143 series and related International Standards
| Organization: | NEN |
| Publication Date: | 1 June 2006 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Software): | 35.080 |
scope:
This part of ISO/IEC 14143 provides a summary of the FSM-related standards and the relationship between: the ISO/IEC 14143 series FSM framework International Standards that provide the definitions and concepts of FSM and conformance and verification of FSMMs, and the ISO/IEC standard FSMMs, i.e. ISO/IEC 19761, ISO/IEC 20926, ISO/IEC 20968 and ISO/IEC 24570. This part of ISO/IEC 14143 also provides a process to assist users to select and develop an FSMM that meets their requirements as well as provides guidance on how to use FS. This part of ISO/IEC 14143 also gives guidance on how to use FS. FSMMs include, but are not limited to, ISO/IEC 19761, ISO/IEC 20926, ISO/IEC 20968 and ISO/IEC 24570.
Document History