NEN-ISO 12003-1
Agricultural and forestry tractors - Narrow-track wheeled tractors - Part 1: Front-mounted roll-over protective structures
| Organization: | NEN |
| Publication Date: | 1 December 2002 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Agricultural tractors and trailed vehicles): | 65.060.10 |
scope:
This part of ISO 12003 specifies procedures for both the static and dynamic testing of roll-over protective structures (ROPS) front-mounted on narrow-track wheeled agricultural and forestry tractors. It defines the clearance zone and acceptance conditions for rigid or tiltable front, two-post ROPS, including any associated rear fixtures, and is applicable to tractors so equipped having the following characteristics: - a ground clearance of not more than 600 mm beneath the lowest points of the front- and rear-axle housings (not considering lower points on the axle differential); - a fixed or adjustable minimum track width of one of the two axles of less than 1 150 mm when fitted with the widest specified tyres and with the overall width of the other axle being less than that of the first axle; - a mass greater than 600 kg but less than 3 000 kg, unladen, including the ROPS and tyres of the largest size recommended by the manufacturer.
Document History