NEN-EN-ISO 105-C06

Textiles - Tests for colour fastness - Part C06: Colour fastness to domestic and commercial laundering

inactive
Organization: NEN
Publication Date: 1 December 2008
Status: inactive
Page Count: 19
ICS Code (Textiles in general): 59.080.01
scope:

This part of ISO 105 specifies methods intended for determining the resistance of the colour of textiles of all kinds and in all forms to domestic or commercial laundering procedures used for normal household articles using a reference detergent. Industrial and hospital articles may be subjected to special laundering procedures which may be more severe in some aspects. The colour loss and staining resulting from desorption and/or abrasive action in one single (S) test closely approximates to one commercial or domestic laundering. The results of one multiple (M) test may in some cases be approximated by the results of up to five domestic or commercial launderings at temperatures not exceeding 70 °C. The M tests are more severe than the S tests because of an increase in mechanical action.

Document History

March 1, 2010
Textiles - Tests for colour fastness - Part C06: Colour fastness to domestic and commercial laundering
This part of ISO 105 specifies methods intended for determining the resistance of the colour of textiles of all kinds and in all forms to domestic or commercial laundering procedures used for normal...
NEN-EN-ISO 105-C06
December 1, 2008
Textiles - Tests for colour fastness - Part C06: Colour fastness to domestic and commercial laundering
This part of ISO 105 specifies methods intended for determining the resistance of the colour of textiles of all kinds and in all forms to domestic or commercial laundering procedures used for normal...
July 1, 2002
Textiles - Tests for colour fastness - Part C06: Colour fastness to domestic and commercial laundering
A description is not available for this item.
June 1, 1997
Textiles - Tests for colour fastness - Part C06: Colour fastness to domestic and commercial laundering
A description is not available for this item.
May 1, 1997
Textiles - Tests for colour fastness - Part C06: Colour fastness to domestic and commercial laundering
This part of ISO 105 specifies methods intended for determining the resistance of the colour of textiles of all kinds and in all forms to domestic or commercial laundering procedures used for normal...
Advertisement