NEN-ISO 13951

Plastics piping systems - Test method for the resistance of plastic pipe/pipe or pipe/fitting assemblies to tensile loading

active, Most Current
Organization: NEN
Publication Date: 1 March 2015
Status: active
Page Count: 15
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

NEN-ISO 13951 specifies a method for testing the resistance to longitudinal tensile loading of uniaxial plastic pipe/pipe or pipe/fitting assemblies with electrofusion joints, butt fusion joints, or mechanical fittings (made of plastics or metals). For electrofusion joints and butt fusion joints, this test method is limited to nominal pipe diameters up to and including 250 mm.

Document History

NEN-ISO 13951
March 1, 2015
Plastics piping systems - Test method for the resistance of plastic pipe/pipe or pipe/fitting assemblies to tensile loading
NEN-ISO 13951 specifies a method for testing the resistance to longitudinal tensile loading of uniaxial plastic pipe/pipe or pipe/fitting assemblies with electrofusion joints, butt fusion joints, or...
Advertisement