NEN - NPR-CLC-IEC/TR 60919-2
Performance of high-voltage direct current (HVDC) systems with line-commutated converters - Part 2: Faults and switching
| Organization: | NEN |
| Publication Date: | 1 October 2010 |
| Status: | active |
| Page Count: | 72 |
| ICS Code (Other equipment related to power transmission and distribution networks): | 29.240.99 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
scope:
This part of IEC 60919 which is a technical report provides guidance on the transient performance and fault protection requirements of high voltage direct current (HVDC) systems. It concerns the transient performance related to faults and switching for two-terminal HVDC systems utilizing 12-pulse converter units comprised of three-phase bridge (double way) connections but it does not cover multi-terminal HVDC transmission systems. However, certain aspects of parallel converters and parallel lines, if part of a two-terminal system, are discussed. The converters are assumed to use thyristor valves as the bridge arms, with gapless metal oxide arresters for insulation co-ordination and to have power flow capability in both directions. Diode valves are not considered in this report. Only line-commutated converters are covered in this report, which includes capacitor commutated converter circuit configurations. General requirements for semiconductor linecommutated converters are given in IEC 60146-1-1, IEC 60146-1-2 and IEC 60146-1-3. Voltage-sourced converters are not considered.
Document History