NEN-ISO/IEC 11581-2
Information technology - User system interfaces and symbols - Icon symbols and functions - Part 2: Object icons
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2000 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (IT applications in office work): | 35.240.20 |
scope:
Applies to icons that are shown on screen, that users can manipulate and interact with, and that represent data, or computer system functions. This part of ISO/IEC 11581 adressess only object icons. Object icons is a term used in ISO/IEC 11581 to describe icons that represent functions by association with an object and that can be moved and opened.
Document History
NEN-ISO/IEC 11581-2
May 1, 2000
Information technology - User system interfaces and symbols - Icon symbols and functions - Part 2: Object icons
Applies to icons that are shown on screen, that users can manipulate and interact with, and that represent data, or computer system functions. This part of ISO/IEC 11581 adressess only object icons....