NEN-ISO 1268-11
Fibre-reinforced plastics - Methods of producing test plates - Part 11: Injection moulding of BMC and other long-fibre moulding compounds - Small plates
| Organization: | NEN |
| Publication Date: | 1 February 2005 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Reinforced plastics): | 83.120 |
scope:
This part of ISO 1268 specifies two two-cavity moulds, designated the type D1 and type D2 ISO moulds, for the injection moulding of small plates measuring 60 mm × 60 mm with preferred thicknesses of 2 mm (type D1) or 4 mm (type D2) which can be used for a variety of tests (see Annex A). The moulds may additionally be fitted with inserts for studying the effects of weld lines on the mechanical properties (see Annex B). This part of ISO 1268 is intended to be read in conjunction with ISO 1268-1.
Document History