NEN-EN-IEC 61196-10

Coaxial communication cables - Part 10: Sectional specification for semi-rigid cables with polytetrafluoroethylene (PTFE) dielectric

active
Organization: NEN
Publication Date: 1 February 2016
Status: active
Page Count: 29
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

NEN-EN-IEC 61196-10 applies to semi-rigid coaxial communication cables with polytetrafluoroethylene (PTFE) dielectric and tubular outer conductor. These cables are intended for use in microwave and wireless equipments or other signal transmission equipments or units at frequencies above 500 MHz. It is to be read in conjunction with IEC 61196-1:2005.

Document History

March 1, 2016
Coaxial communication cables - Part 10: Sectional specification for semi-rigid cables with polytetrafluoroethylene (PTFE) dielectric
A description is not available for this item.
NEN-EN-IEC 61196-10
February 1, 2016
Coaxial communication cables - Part 10: Sectional specification for semi-rigid cables with polytetrafluoroethylene (PTFE) dielectric
NEN-EN-IEC 61196-10 applies to semi-rigid coaxial communication cables with polytetrafluoroethylene (PTFE) dielectric and tubular outer conductor. These cables are intended for use in microwave and...

References

Advertisement