NEN-EN-IEC 60603-7-81

Connectors for electronic equipment - Part 7-81: Detail specification for 8-way, shielded, free and fixed connectors, for data transmissions with frequencies up to 2000 MHz

active
Organization: NEN
Publication Date: 1 April 2016
Status: active
Page Count: 47
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

NEN-EN-IEC 60603-7-81 covers 8-way, shielded, free and fixed connectors, references dimensional, mechanical, electrical and environmental characteristics and tests in IEC 60603-7, and specifies electrical transmission requirements, including power sum alien (exogenous) crosstalk, for frequencies up to 2 000 MHz. These connectors are typically used as "category 8.1" connectors in "class I" cabling systems specified in ISO/IEC 11801. These connectors are intermateable and interoperable with other IEC 60603-7 series connectors as defined in Clause 2 of IEC 60603-7. These connectors are backward compatible with other IEC 60603-7 series connectors, except IEC 60603-7-7 and IEC 60603-7-71 connectors.

Document History

August 1, 2017
Connectors for electronic equipment - Part 7-81: Detail specification for 8-way, shielded, free and fixed connectors, for data transmissions with frequencies up to 2 000 MHz
A description is not available for this item.
NEN-EN-IEC 60603-7-81
April 1, 2016
Connectors for electronic equipment - Part 7-81: Detail specification for 8-way, shielded, free and fixed connectors, for data transmissions with frequencies up to 2000 MHz
NEN-EN-IEC 60603-7-81 covers 8-way, shielded, free and fixed connectors, references dimensional, mechanical, electrical and environmental characteristics and tests in IEC 60603-7, and specifies...
Advertisement