NEN-EN-IEC 60684-3-300
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 300: Glass textile fibre sleeving, braided, uncoated
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2002 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
Gives the requirements for glass textile fibre sleeving, uncoated, constructed from a braid of E-type yarn. The sleeving is annealed by heat treatment to assist in maintaining a circular cross-section. This sleeving is suitable for use at temperatures up to 350°C.
Document History
NEN-EN-IEC 60684-3-300
December 1, 2002
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 300: Glass textile fibre sleeving, braided, uncoated
Gives the requirements for glass textile fibre sleeving, uncoated, constructed from a braid of E-type yarn. The sleeving is annealed by heat treatment to assist in maintaining a circular...