NEN-ISO 12917-1

Petroleum and liquid petroleum products - Calibration of horizontal cylindrical tanks - Part 1: Manual methods

active, Most Current
Organization: NEN
Publication Date: 1 March 2017
Status: active
Page Count: 57
ICS Code (Volumetric equipment and measurements): 75.180.30
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
scope:

NEN-ISO 12917-1 specifies manual methods for the calibration of nominally horizontal cylindrical tanks, installed at fixed locations. The methods in this document are applicable to insulated and non-insulated tanks, either when they are above-ground or underground. The methods are applicable to pressurized tanks and to both knuckle-dish-end and flat-end cylindrical tanks as well as elliptical and spherical head tanks. This document is applicable to tanks inclined from the horizontal, provided a correction is applied for the measured tilt. Although this document does not impose any limits on the maximum tank diameter and maximum tank tilt to which this document is applicable, the practical limits would be about 4 m in diameter and 10° in tilt.

Document History

NEN-ISO 12917-1
March 1, 2017
Petroleum and liquid petroleum products - Calibration of horizontal cylindrical tanks - Part 1: Manual methods
NEN-ISO 12917-1 specifies manual methods for the calibration of nominally horizontal cylindrical tanks, installed at fixed locations. The methods in this document are applicable to insulated and...
October 1, 2009
Petroleum and liquid petroleum products - Calibration of horizontal cylindrical tanks - Part 1: Manual methods
A description is not available for this item.
August 1, 2002
Petroleum and liquid petroleum products - Calibration of horizontal cylindrical tanks - Part 1: Manual methods
This part of ISO 12917 specifies manual methods for the calibration of nominally horizontal cylindrical tanks, installed at a fixed location. It is applicable to horizontal tanks up to 4 m in...
Advertisement