NEN-EN-IEC 62077
Fibre optic interconnecting devices and passive components - Fibre optic circulators - Generic specification
| Organization: | NEN |
| Publication Date: | 1 March 2016 |
| Status: | inactive |
| Page Count: | 35 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
NEN-EN-IEC 62077 applies to circulators used in the field of fibre optics bearing all of the following features: - they are non-reciprocal optical devices, in which each port is either an optical fibre or fibre optic connector; - they are passive devices in accordance with the categorization and definition provided in IEC TS 62538; - they have three or more ports for directionally transmitting optical power. An example of optical circulator technology is described in Annex A.
Document History