NEN - NPR-ISO/IEC TR 24750

Information technology - Assessment and mitigation of installed balanced cabling channels in order to support 10GBASE-T

active, Most Current
Organization: NEN
Publication Date: 1 September 2007
Status: active
Page Count: 38
ICS Code (Interface and interconnection equipment): 35.200
scope:

This Technical Report - specifies the transmission performance for channels to support 10GBASE-T, - specifies the methods to assess whether installed Class E and Class F channels meet 10GBASE-T requirements, - provides mitigation techniques to improve the performance of an existing installation to meet the 10GBASE-T requirements.

Document History

NPR-ISO/IEC TR 24750
September 1, 2007
Information technology - Assessment and mitigation of installed balanced cabling channels in order to support 10GBASE-T
This Technical Report - specifies the transmission performance for channels to support 10GBASE-T, - specifies the methods to assess whether installed Class E and Class F channels meet 10GBASE-T...
Advertisement