NEN-EN 941

Aluminium and aluminium alloys - Circle and circle stock for general applications - Specifications

inactive
Organization: NEN
Publication Date: 1 August 1995
Status: inactive
Page Count: 12
ICS Code (Aluminium products): 77.150.10
scope:

This standard specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle of circle stock for general applications. It applies to: - circles made out of hot or cold-rolled circle stock by: - blanking :thickness 0,2 mm up to and including 12 mm with a diameter up to 1000 mm; - sawing or shearing :thickness 0,2 mm up to and including 200 mm with a diameter up to 3500 mm. - hot or cold-rolled circle stock with a thickness from 0,2 mm up to and including 200 mm and with a width up to 3500 mm. It does not apply to slugs for impact extrusions or to circle and circle stock for culinary utensil applications which are dealt with in separate European standards.

Document History

May 1, 2022
Aluminium and aluminium alloys - Circle and circle stock for the production of general applications - Specifications
This document specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for general applications. It applies to: — circles made out of...
February 1, 2021
Aluminium and aluminium alloys - Circle and circle stock for the production of general applications - Specifications
This document specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for general applications. It applies to: — Circles made out of...
May 1, 2014
Aluminium and aluminium alloys - Circle and circle stock for the production of general applications - Specifications
NEN-EN 941 specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for general applications. It applies to: - Circles made out of hot or...
September 1, 2013
Aluminium and aluminium alloys - Circle and circle stock for general application - Specifications
NEN-EN 941 specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for general applications. It applies to: - Circles made out of hot or...
August 1, 1995
Aluminium and aluminium alloys - Circle and circle stock for general applications - Specifications
This standard specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle of circle stock for general applications. It applies to: - circles made out of hot...
NEN-EN 941
August 1, 1995
Aluminium and aluminium alloys - Circle and circle stock for general applications - Specifications
This standard specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle of circle stock for general applications. It applies to: - circles made out of hot...
Advertisement