NEN-EN-IEC 61169-2
Radio-frequency connectors - Part 2 : Sectional specification - Radio frequency coaxial connectors of type 9,52
| Organization: | NEN |
| Publication Date: | 1 April 2007 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors of type 9,52. It describes the interface dimensions for general purpose grade 2 connectors, dimensional details for standard test connectors, grade 0, together with gauging information and the mandatory tests selected from IEC 61169-1, applicable to all DS relating to type 9,52 connectors. This specification indicates the recommended performance characteristics to be considered when writing a DS and covers test schedules and inspection requirements.
Document History